Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Wireless Power Transmitter |
Silicon Core Number | BQ51050B |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ51050B |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Integrated Wireless Power Receiver Rectifier Fold Back Mode Multifunction NTC & Control Pin |
Where can I find additional details, specifications and documents for a BQ51050BEVM-764?
Additional datasheets, footprints and schematics for BQ51050BEVM-764 are listed on our Part Details page. You can also find images and similar parts to BQ51050BEVM-764 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ51050BEVM-764 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ51050BEVM-764 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ51050BEVM-764 fall under?
The BQ51050BEVM-764 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ51050BEVM-764 when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ51050BEVM-764 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ51050BEVM-764 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ51050BEVM-764 have stock available?
There is no stock from authorised distributors for BQ51050BEVM-764.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ51050BEVM-764 often in real-time on the comparison pages.
What if I can't find stock of BQ51050BEVM-764?
You can fill out our help required form which you can use to request a quote for BQ51050BEVM-764 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.