Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$273.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$273.90
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | BQ51025 |
Kit Application Type | Power Management |
Application Sub Type | Wireless Power Receiver |
Kit Contents | Eval Board BQ51025 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Robust 5-W Solution w/50% Lower Losses Adj 4.5-8V O/P Volt 97% Efficient Post Regulation 20Vin |
Eval Board, Wireless Power Rx | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ51025EVM-649?
Additional datasheets, footprints and schematics for BQ51025EVM-649 are listed on our Part Details page. You can also find images and similar parts to BQ51025EVM-649 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ51025EVM-649 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ51025EVM-649 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ51025EVM-649 fall under?
The BQ51025EVM-649 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ51025EVM-649 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ51025EVM-649 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ51025EVM-649 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ51025EVM-649 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BQ51025EVM-649.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ51025EVM-649 often in real-time on the comparison pages.
What if I can't find stock of BQ51025EVM-649?
You can fill out our help required form which you can use to request a quote for BQ51025EVM-649 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.