Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Charging IC Type | Receiver |
---|---|
Wireless Power Standard | WPC 1.0 Compliant |
Power Level | 5W |
Operating Temperature Range | 0°C to 125°C |
IC Package Type | VQFN |
No. of Pins | 20Pins |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 2Kbps |
Digital IC Case | QFN |
Frequency Max | 205kHz |
Frequency Min | 110kHz |
IC Function | Wireless Power Receiver |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 1 |
Operating Temperature Max | 125°C |
Operating Temperature Min | 0°C |
RF / IF Modulation | AM |
RF IC Case Style | QFN |
RF Receiver Applications | WPC Compliant Receivers Cell Phones Smart Phones Digital Cameras Portable Media Player |
RoHS Phthalates Compliant | Yes |
Supply Voltage | 10V |
Supply Voltage Max | 10V |
Supply Voltage Min | 2V |
Integrated Wireless power Receiver Solution, Qi (Wireless power Consortium) Compliant | Texas Instruments |
Wireless Power Receiver, Vqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ51013ARHLT?
Additional datasheets, footprints and schematics for BQ51013ARHLT are listed on our Part Details page. You can also find images and similar parts to BQ51013ARHLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ51013ARHLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ51013ARHLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ51013ARHLT fall under?
The BQ51013ARHLT is listed under Semiconductors - ICs > RF > RF Receivers - Sub 2.4GHz ISM Band.
Can I view similar or alternative parts?
You can view similar parts to BQ51013ARHLT when available in the RF Receivers - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ51013ARHLT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ51013ARHLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ51013ARHLT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ51013ARHLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ51013ARHLT often in real-time on the comparison pages.
What if I can't find stock of BQ51013ARHLT?
You can fill out our help required form which you can use to request a quote for BQ51013ARHLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.