Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$151.00
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$151.00
|
1
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | BQ500410A |
Kit Application Type | Power Management |
Application Sub Type | Wireless Power Transmitter |
Kit Contents | Eval Board BQ500410A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | WPC Certified TX TX Mounting Pad Receiver Output upto 5W A6-type TX Coil External Buzzer |
Where can I find additional details, specifications and documents for a BQ500410AEVM-085?
Additional datasheets, footprints and schematics for BQ500410AEVM-085 are listed on our Part Details page. You can also find images and similar parts to BQ500410AEVM-085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ500410AEVM-085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ500410AEVM-085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ500410AEVM-085 fall under?
The BQ500410AEVM-085 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ500410AEVM-085 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ500410AEVM-085 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ500410AEVM-085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ500410AEVM-085 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for BQ500410AEVM-085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ500410AEVM-085 often in real-time on the comparison pages.
What if I can't find stock of BQ500410AEVM-085?
You can fill out our help required form which you can use to request a quote for BQ500410AEVM-085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.