Status: | Unknown |
---|---|
Series: | bqTESLA Series |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | BQ500215 |
Kit Application Type | Power Management |
Application Sub Type | Wireless Power Transmitter |
Kit Contents | Eval Board BQ500215 |
Product Range | bqTESLA Series |
SVHC | No SVHC (27-Jun-2018) |
Features | 10W Charging Capability Qi-Certified WPC1.1 WPC A29-type TX Coil LED & Audio Indication 12Vin |
Where can I find additional details, specifications and documents for a BQ500215EVM-648?
Additional datasheets, footprints and schematics for BQ500215EVM-648 are listed on our Part Details page. You can also find images and similar parts to BQ500215EVM-648 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ500215EVM-648 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ500215EVM-648 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ500215EVM-648 fall under?
The BQ500215EVM-648 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ500215EVM-648 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ500215EVM-648 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ500215EVM-648 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ500215EVM-648 have stock available?
There is no stock from authorised distributors for BQ500215EVM-648.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ500215EVM-648 often in real-time on the comparison pages.
What if I can't find stock of BQ500215EVM-648?
You can fill out our help required form which you can use to request a quote for BQ500215EVM-648 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.