BQ50002ARHBT Special Function by Texas Instruments

WIRELESS POWER TRANSMITTER VQFN-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Wireless Charging IC Type Transmitter
Wireless Power Standard WPC 1.2 Compliant
Power Level 5W
Operating Temperature Range -40°C to 125°C
IC Package Type VQFN
No. of Pins 32Pins
Product Range -
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
IC Function Wireless Power Transmitter
Operating Temperature Max 125°C
Operating Temperature Min -40°C
RoHS Phthalates Compliant Yes
Supply Voltage Max 5.5V
Supply Voltage Min 4.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ50002ARHBT?

Additional datasheets, footprints and schematics for BQ50002ARHBT are listed on our Part Details page. You can also find images and similar parts to BQ50002ARHBT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ50002ARHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ50002ARHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ50002ARHBT fall under?

The BQ50002ARHBT is listed under Semiconductors - ICs > Special Function.

Can I view similar or alternative parts?

You can view similar parts to BQ50002ARHBT when available in the Special Function range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ50002ARHBT you can contact the distributor directly for product support, shipping queries etc.

Is the BQ50002ARHBT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ50002ARHBT have stock available?

There is no stock from authorised distributors for BQ50002ARHBT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ50002ARHBT often in real-time on the comparison pages.

What if I can't find stock of BQ50002ARHBT?

You can fill out our help required form which you can use to request a quote for BQ50002ARHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay