Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Management Function | Fuel Gauge Protector |
---|---|
Battery Type | Li-Ion Li-Pol |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 26V |
Battery IC Case Style | VQFN |
No. of Pins | 32Pins |
IC Interface Type | SMBus |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1-4 series Li-ion battery pack manager supporting Turbo Mode 2.0 | Texas Instruments |
BATTERY GAS GAUGE, LI-ION/LI-POL, VQFN | element14 |
Where can I find additional details, specifications and documents for a BQ40Z50RSMT-R2?
Additional datasheets, footprints and schematics for BQ40Z50RSMT-R2 are listed on our Part Details page. You can also find images and similar parts to BQ40Z50RSMT-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ40Z50RSMT-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ40Z50RSMT-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ40Z50RSMT-R2 fall under?
The BQ40Z50RSMT-R2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ40Z50RSMT-R2 when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ40Z50RSMT-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ40Z50RSMT-R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ40Z50RSMT-R2 have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for BQ40Z50RSMT-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ40Z50RSMT-R2 often in real-time on the comparison pages.
What if I can't find stock of BQ40Z50RSMT-R2?
You can fill out our help required form which you can use to request a quote for BQ40Z50RSMT-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.