Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.84
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.84
|
41,653
in stock
|
Buy Now |
Battery Management Function | Fuel Gauge Protector |
---|---|
Battery Type | Li-Ion Li-Pol |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 26V |
Battery IC Case Style | VQFN |
No. of Pins | 32Pins |
IC Interface Type | SMBus |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1-4 series Li-ion battery pack manager | battery fuel (gas) gauge | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ40Z50RSMT?
Additional datasheets, footprints and schematics for BQ40Z50RSMT are listed on our Part Details page. You can also find images and similar parts to BQ40Z50RSMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ40Z50RSMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ40Z50RSMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ40Z50RSMT fall under?
The BQ40Z50RSMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ40Z50RSMT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ40Z50RSMT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ40Z50RSMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ40Z50RSMT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ40Z50RSMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ40Z50RSMT often in real-time on the comparison pages.
What if I can't find stock of BQ40Z50RSMT?
You can fill out our help required form which you can use to request a quote for BQ40Z50RSMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.