Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | LiFePO4 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 4.5V |
Battery IC Case Style | TSSOP |
No. of Pins | 14Pins |
IC Interface Type | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 4.5V |
1-s to 16-s Impedance Track™ fuel gauge | battery gas gauge | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ34Z100PW?
Additional datasheets, footprints and schematics for BQ34Z100PW are listed on our Part Details page. You can also find images and similar parts to BQ34Z100PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ34Z100PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ34Z100PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ34Z100PW fall under?
The BQ34Z100PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ34Z100PW when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ34Z100PW you can contact the distributor directly for product support, shipping queries etc.
Is the BQ34Z100PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ34Z100PW have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for BQ34Z100PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ34Z100PW often in real-time on the comparison pages.
What if I can't find stock of BQ34Z100PW?
You can fill out our help required form which you can use to request a quote for BQ34Z100PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.