Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | YY-MM-DD-dd |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 32000 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Serial real-time clock (RTC) with battery backup and trickle charge | Texas Instruments |
Ic, Srl Real Time Clock 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ32000DR?
Additional datasheets, footprints and schematics for BQ32000DR are listed on our Part Details page. You can also find images and similar parts to BQ32000DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ32000DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ32000DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ32000DR fall under?
The BQ32000DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to BQ32000DR when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ32000DR you can contact the distributor directly for product support, shipping queries etc.
Is the BQ32000DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ32000DR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ32000DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ32000DR often in real-time on the comparison pages.
What if I can't find stock of BQ32000DR?
You can fill out our help required form which you can use to request a quote for BQ32000DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.