Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Battery Protection | Over Current Over Temperature Over / Under Voltage Short Circuit |
No. of Batteries | 2 |
Shutdown Current | 0.1µA |
Battery IC Case Style | X2QFN |
No. of Pins | 8Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High-side protector for single-cell li-ion and li-polymer batteries | Texas Instruments |
Volt/Current/Temp Protector, X2Qfn-8 | Newark Electronics |
VOLT/CURRENT/TEMP PROTECTOR, X2QFN-8 | Farnell |
Where can I find additional details, specifications and documents for a BQ298000RUGT?
Additional datasheets, footprints and schematics for BQ298000RUGT are listed on our Part Details page. You can also find images and similar parts to BQ298000RUGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ298000RUGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ298000RUGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ298000RUGT fall under?
The BQ298000RUGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ298000RUGT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ298000RUGT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ298000RUGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ298000RUGT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ298000RUGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ298000RUGT often in real-time on the comparison pages.
What if I can't find stock of BQ298000RUGT?
You can fill out our help required form which you can use to request a quote for BQ298000RUGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.