Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Battery Protection | Over Voltage |
No. of Batteries | - |
Shutdown Current | - |
Battery IC Case Style | WSON |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Overvoltage Protection for 2-Series, 3-Series, and 4-Series Cell Li-Ion | Texas Instruments |
OVER VOLTAGE PROTECTOR, LI-ION, WSON-8 | element14 |
Where can I find additional details, specifications and documents for a BQ296216DSGT?
Additional datasheets, footprints and schematics for BQ296216DSGT are listed on our Part Details page. You can also find images and similar parts to BQ296216DSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ296216DSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ296216DSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ296216DSGT fall under?
The BQ296216DSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ296216DSGT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ296216DSGT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ296216DSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ296216DSGT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for BQ296216DSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ296216DSGT often in real-time on the comparison pages.
What if I can't find stock of BQ296216DSGT?
You can fill out our help required form which you can use to request a quote for BQ296216DSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.