Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Battery Protection | Over Voltage |
No. of Batteries | 3 |
Shutdown Current | - |
Battery IC Case Style | WSON |
No. of Pins | 6Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Overvoltage Protection For 2-Series and 3-Series Cell Li-Ion Batteries | Texas Instruments |
OVER VOLTAGE PROTECTOR, LI-ION, WSON-6 | element14 |
Where can I find additional details, specifications and documents for a BQ294533DRVT?
Additional datasheets, footprints and schematics for BQ294533DRVT are listed on our Part Details page. You can also find images and similar parts to BQ294533DRVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ294533DRVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ294533DRVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ294533DRVT fall under?
The BQ294533DRVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ294533DRVT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ294533DRVT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ294533DRVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ294533DRVT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for BQ294533DRVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ294533DRVT often in real-time on the comparison pages.
What if I can't find stock of BQ294533DRVT?
You can fill out our help required form which you can use to request a quote for BQ294533DRVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.