No distributors results available
View Full Pricing & Stock ComparisonBattery Type | Li-Ion |
---|---|
Battery Protection | Over Voltage |
No. of Batteries | 4 |
Shutdown Current | 2µA |
Battery IC Case Style | TSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 29414 |
Battery Management Function | Protector |
Operating Temperature Range | -40°C to +110°C |
Output Voltage Max | 4.55V |
Supply Voltage Range | 4V to 25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a BQ29414PW?
Additional datasheets, footprints and schematics for BQ29414PW are listed on our Part Details page. You can also find images and similar parts to BQ29414PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ29414PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ29414PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ29414PW fall under?
The BQ29414PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ29414PW when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ29414PW you can contact the distributor directly for product support, shipping queries etc.
Is the BQ29414PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ29414PW have stock available?
There is no stock from authorised distributors for BQ29414PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ29414PW often in real-time on the comparison pages.
What if I can't find stock of BQ29414PW?
You can fill out our help required form which you can use to request a quote for BQ29414PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.