Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Type | Li-Ion |
---|---|
Battery Protection | Over Voltage |
No. of Batteries | 4 |
Shutdown Current | 2µA |
Battery IC Case Style | SM8 |
No. of Pins | 8Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 25V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 29405 |
Battery Management Function | Protector |
Operating Temperature Range | -20°C to +85°C |
Output Voltage Max | 4.65V |
Supply Voltage Range | 4V to 25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a BQ29405DCT3?
Additional datasheets, footprints and schematics for BQ29405DCT3 are listed on our Part Details page. You can also find images and similar parts to BQ29405DCT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ29405DCT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ29405DCT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ29405DCT3 fall under?
The BQ29405DCT3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ29405DCT3 when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ29405DCT3 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ29405DCT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ29405DCT3 have stock available?
There is no stock from authorised distributors for BQ29405DCT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ29405DCT3 often in real-time on the comparison pages.
What if I can't find stock of BQ29405DCT3?
You can fill out our help required form which you can use to request a quote for BQ29405DCT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.