Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Fuel Gauge |
Silicon Core Number | BQ28Z560 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ28Z560 Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Host Microcontroller Firmware Support for Implementation Populated Circuit Module for Quick Setup |
Where can I find additional details, specifications and documents for a BQ28Z560EVM?
Additional datasheets, footprints and schematics for BQ28Z560EVM are listed on our Part Details page. You can also find images and similar parts to BQ28Z560EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ28Z560EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ28Z560EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ28Z560EVM fall under?
The BQ28Z560EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ28Z560EVM when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ28Z560EVM you can contact the distributor directly for product support, shipping queries etc.
Is the BQ28Z560EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ28Z560EVM have stock available?
There is no stock from authorised distributors for BQ28Z560EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ28Z560EVM often in real-time on the comparison pages.
What if I can't find stock of BQ28Z560EVM?
You can fill out our help required form which you can use to request a quote for BQ28Z560EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.