Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Fuel Gauge |
Silicon Core Number | BQ27542 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ27542 Software & Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Li-ion Single-Cell Battery Fuel Gauge 14500mAh Capacity Data Logging for System Analysis I2C |
Li-ion Battery Fuel Gauge Evaluation Module | Texas Instruments |
Evaluation Board, Battery Fuel Gauge | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ27542EVM?
Additional datasheets, footprints and schematics for BQ27542EVM are listed on our Part Details page. You can also find images and similar parts to BQ27542EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27542EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27542EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27542EVM fall under?
The BQ27542EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ27542EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27542EVM you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27542EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27542EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ27542EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27542EVM often in real-time on the comparison pages.
What if I can't find stock of BQ27542EVM?
You can fill out our help required form which you can use to request a quote for BQ27542EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.