BQ27541DRZT Semiconductors - ICs by Texas Instruments

IC BATT FUEL GAUGE 1CELL 12SON

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Battery Management Function Fuel Gauge
Battery Type Li-Ion
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Battery IC Case Style SON
No. of Pins 12Pins
IC Interface Type I2C Serial
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 27541
Control Interface I2C Serial
No. of Series Cells 1
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2.7V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ27541DRZT?

Additional datasheets, footprints and schematics for BQ27541DRZT are listed on our Part Details page. You can also find images and similar parts to BQ27541DRZT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ27541DRZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27541DRZT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ27541DRZT fall under?

The BQ27541DRZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ27541DRZT when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27541DRZT you can contact the distributor directly for product support, shipping queries etc.

Is the BQ27541DRZT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ27541DRZT have stock available?

There is no stock from authorised distributors for BQ27541DRZT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ27541DRZT often in real-time on the comparison pages.

What if I can't find stock of BQ27541DRZT?

You can fill out our help required form which you can use to request a quote for BQ27541DRZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay