Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Fuel Gauge |
Silicon Core Number | BQ27530 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ27530 NTC103AT Thermistor |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Stand Alone Gauge and Charger Providing Optimal Charging Solution LED Indication for Status Signals |
BQ27530EVM System-Side Impedance-Track Fuel (Gas) Gauge Direct Battery Connection Evaluation Module | Texas Instruments |
Eval Mod, Power Management - Battery | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ27530EVM?
Additional datasheets, footprints and schematics for BQ27530EVM are listed on our Part Details page. You can also find images and similar parts to BQ27530EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27530EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27530EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27530EVM fall under?
The BQ27530EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ27530EVM when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27530EVM you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27530EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27530EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ27530EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27530EVM often in real-time on the comparison pages.
What if I can't find stock of BQ27530EVM?
You can fill out our help required form which you can use to request a quote for BQ27530EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.