Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Li-Ion |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 2.6V |
Battery IC Case Style | DSBGA |
No. of Pins | 12Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 27505 |
Control Interface | I2C Serial |
No. of Series Cells | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.4V to 2.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a BQ27505YZGT-J1?
Additional datasheets, footprints and schematics for BQ27505YZGT-J1 are listed on our Part Details page. You can also find images and similar parts to BQ27505YZGT-J1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27505YZGT-J1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27505YZGT-J1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27505YZGT-J1 fall under?
The BQ27505YZGT-J1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ27505YZGT-J1 when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27505YZGT-J1 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27505YZGT-J1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27505YZGT-J1 have stock available?
There is no stock from authorised distributors for BQ27505YZGT-J1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27505YZGT-J1 often in real-time on the comparison pages.
What if I can't find stock of BQ27505YZGT-J1?
You can fill out our help required form which you can use to request a quote for BQ27505YZGT-J1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.