Status: | Unknown |
---|---|
Series: | SINGLE Series |
RoHS: | Unknown |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Li-Ion LiMn2PO4 |
Supply Voltage Min | 2.45V |
Supply Voltage Max | 4.5V |
Battery IC Case Style | SON |
No. of Pins | 12Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SINGLE Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
System-side Impedance Track™ battery fuel (gas) gauge | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ27441DRZT-G1B?
Additional datasheets, footprints and schematics for BQ27441DRZT-G1B are listed on our Part Details page. You can also find images and similar parts to BQ27441DRZT-G1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27441DRZT-G1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27441DRZT-G1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27441DRZT-G1B fall under?
The BQ27441DRZT-G1B is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ27441DRZT-G1B when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27441DRZT-G1B you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27441DRZT-G1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27441DRZT-G1B have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14 and Farnell have stock available or on a lead time for BQ27441DRZT-G1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27441DRZT-G1B often in real-time on the comparison pages.
What if I can't find stock of BQ27441DRZT-G1B?
You can fill out our help required form which you can use to request a quote for BQ27441DRZT-G1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.