Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Fuel Gauge |
Silicon Core Number | BQ27426 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ27426 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Impedance Track Batt Fuel Gauge w/Easy to Use Pre-programmed Chemistry Profiles Temperature Sensor |
BQ27426 EVM for Impedance Track Fuel Gauge w/Easy to Use Pre-programmed Chemistry Profiles | Texas Instruments |
Evaluation Board, Battery Fuel Gauge | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ27426EVM-738?
Additional datasheets, footprints and schematics for BQ27426EVM-738 are listed on our Part Details page. You can also find images and similar parts to BQ27426EVM-738 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27426EVM-738 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27426EVM-738 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27426EVM-738 fall under?
The BQ27426EVM-738 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ27426EVM-738 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27426EVM-738 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27426EVM-738 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27426EVM-738 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ27426EVM-738.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27426EVM-738 often in real-time on the comparison pages.
What if I can't find stock of BQ27426EVM-738?
You can fill out our help required form which you can use to request a quote for BQ27426EVM-738 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.