Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.52
|
490
in stock
|
Buy Now |
Battery Management Function | Fuel Gauge Status Monitor |
---|---|
Battery Type | Li-Ion |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 4.5V |
Battery IC Case Style | DSBGA |
No. of Pins | 15Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
System-side Impedance Track™ | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ27425YZFT-G2B?
Additional datasheets, footprints and schematics for BQ27425YZFT-G2B are listed on our Part Details page. You can also find images and similar parts to BQ27425YZFT-G2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27425YZFT-G2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27425YZFT-G2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27425YZFT-G2B fall under?
The BQ27425YZFT-G2B is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ27425YZFT-G2B when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27425YZFT-G2B you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27425YZFT-G2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27425YZFT-G2B have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ27425YZFT-G2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27425YZFT-G2B often in real-time on the comparison pages.
What if I can't find stock of BQ27425YZFT-G2B?
You can fill out our help required form which you can use to request a quote for BQ27425YZFT-G2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.