Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
17
in stock
|
Buy Now |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Fuel Gauge |
Silicon Core Number | BQ27421-G1 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ27421 Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Easy to Configure Fuel Gauging Populated Circuit Module for Quick Setup and Evaluation |
BQ27421EVM-G1B System-Side Battery Fuel (Gas) Gauge Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ27421EVM-G1B?
Additional datasheets, footprints and schematics for BQ27421EVM-G1B are listed on our Part Details page. You can also find images and similar parts to BQ27421EVM-G1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27421EVM-G1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27421EVM-G1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27421EVM-G1B fall under?
The BQ27421EVM-G1B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ27421EVM-G1B when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27421EVM-G1B you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27421EVM-G1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27421EVM-G1B have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ27421EVM-G1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27421EVM-G1B often in real-time on the comparison pages.
What if I can't find stock of BQ27421EVM-G1B?
You can fill out our help required form which you can use to request a quote for BQ27421EVM-G1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.