BQ27411DRZT-G1C Semiconductors - ICs by Texas Instruments

BATTERY FUEL GAUGE LI-ION 4.5V SON-12

Status: Unknown
Series: SINGLE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$1.08
7,106
in stock
Buy Now

Specifications

Battery Management Function Fuel Gauge
Battery Type Li-Ion LiMn2PO4
Supply Voltage Min 2.45V
Supply Voltage Max 4.5V
Battery IC Case Style SON
No. of Pins 12Pins
IC Interface Type I2C
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range SINGLE Series
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Pack-side Impedance Track™ fuel gauge | battery gas gauge | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ27411DRZT-G1C?

Additional datasheets, footprints and schematics for BQ27411DRZT-G1C are listed on our Part Details page. You can also find images and similar parts to BQ27411DRZT-G1C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ27411DRZT-G1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27411DRZT-G1C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ27411DRZT-G1C fall under?

The BQ27411DRZT-G1C is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ27411DRZT-G1C when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27411DRZT-G1C you can contact the distributor directly for product support, shipping queries etc.

Is the BQ27411DRZT-G1C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ27411DRZT-G1C have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for BQ27411DRZT-G1C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ27411DRZT-G1C often in real-time on the comparison pages.

What if I can't find stock of BQ27411DRZT-G1C?

You can fill out our help required form which you can use to request a quote for BQ27411DRZT-G1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay