Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.31
|
7,250
in stock
|
Buy Now |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Li-Ion Li-Pol |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 4.5V |
Battery IC Case Style | DSBGA |
No. of Pins | 15Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single cell pack/System-side CEDV battery fuel (gas) gauge | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ27320YZFT?
Additional datasheets, footprints and schematics for BQ27320YZFT are listed on our Part Details page. You can also find images and similar parts to BQ27320YZFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27320YZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27320YZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27320YZFT fall under?
The BQ27320YZFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ27320YZFT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27320YZFT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27320YZFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27320YZFT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ27320YZFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27320YZFT often in real-time on the comparison pages.
What if I can't find stock of BQ27320YZFT?
You can fill out our help required form which you can use to request a quote for BQ27320YZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.