Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Li-Ion Li-Pol |
Supply Voltage Min | 2.6V |
Supply Voltage Max | 4.5V |
Battery IC Case Style | SON |
No. of Pins | 10Pins |
IC Interface Type | 2 Wire I2C Serial |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 27210 |
Control Interface | I2C |
No. of Series Cells | 1 |
Operating Temperature Range | -20°C to +70°C |
Supply Voltage Range | 2.6V to 4.5V |
Termination Type | Surface Mount Device |
Li-ion and Li-pol battery gas gauge IC for portable applications with I2C | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ27210DRKR?
Additional datasheets, footprints and schematics for BQ27210DRKR are listed on our Part Details page. You can also find images and similar parts to BQ27210DRKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27210DRKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27210DRKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27210DRKR fall under?
The BQ27210DRKR is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ27210DRKR when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27210DRKR you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27210DRKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27210DRKR have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for BQ27210DRKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27210DRKR often in real-time on the comparison pages.
What if I can't find stock of BQ27210DRKR?
You can fill out our help required form which you can use to request a quote for BQ27210DRKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.