Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Charger |
Silicon Core Number | BQ25896 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ25896 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3A Switch-Mode Batt Charge Management Power Path Mgnt Jumpers Configuration I2C/USB 3.9-14V Pwr |
bq25896 Complete Charger Evaluation Module | Texas Instruments |
Evaluation Board, Battery Charger | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ25896EVM-664?
Additional datasheets, footprints and schematics for BQ25896EVM-664 are listed on our Part Details page. You can also find images and similar parts to BQ25896EVM-664 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25896EVM-664 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25896EVM-664 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25896EVM-664 fall under?
The BQ25896EVM-664 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ25896EVM-664 when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25896EVM-664 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25896EVM-664 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25896EVM-664 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ25896EVM-664.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25896EVM-664 often in real-time on the comparison pages.
What if I can't find stock of BQ25896EVM-664?
You can fill out our help required form which you can use to request a quote for BQ25896EVM-664 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.