Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.53
|
1,250
in stock
|
Buy Now |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 13.5V |
Battery Charge Voltage | 4.624V |
Charge Current Max | 3A |
Battery IC Case Style | DSBGA |
No. of Pins | 30Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
I2C 1cell 3A Buck battery charger with power path, USB detection and OTG in WCSP | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ25600DYFFT?
Additional datasheets, footprints and schematics for BQ25600DYFFT are listed on our Part Details page. You can also find images and similar parts to BQ25600DYFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25600DYFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25600DYFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25600DYFFT fall under?
The BQ25600DYFFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25600DYFFT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25600DYFFT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25600DYFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25600DYFFT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ25600DYFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25600DYFFT often in real-time on the comparison pages.
What if I can't find stock of BQ25600DYFFT?
You can fill out our help required form which you can use to request a quote for BQ25600DYFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.