Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Charger |
Silicon Core Number | BQ25570 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ25570 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Programmable Power Good Voltage Setting via Resistors Multiple Jumpers Connectors and Test Points |
Ultra Low Power Management IC, Boost Charger Nanopowered Buck Converter Evaluation Module | Texas Instruments |
Power Mngmnt IC Dev Kit, BQ25570EVM-206 | RS |
Evaluation Board, Power Management Bat | Newark Electronics |
EVALUATION BOARD, POWER MANAGEMENT BAT | Farnell |
Where can I find additional details, specifications and documents for a BQ25570EVM-206?
Additional datasheets, footprints and schematics for BQ25570EVM-206 are listed on our Part Details page. You can also find images and similar parts to BQ25570EVM-206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25570EVM-206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25570EVM-206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25570EVM-206 fall under?
The BQ25570EVM-206 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ25570EVM-206 when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25570EVM-206 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25570EVM-206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25570EVM-206 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ25570EVM-206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25570EVM-206 often in real-time on the comparison pages.
What if I can't find stock of BQ25570EVM-206?
You can fill out our help required form which you can use to request a quote for BQ25570EVM-206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.