Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Charger |
Silicon Core Number | BQ24765 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ24765 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Efficiency Integrated Power MOSFET Synchronous Buck Charger LED Indication Jumpers Available |
BQ24765 Evaluation Module for SMBus Controlled Battery Charger with Integrated FETs | Texas Instruments |
Battery Charger, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ24765EVM?
Additional datasheets, footprints and schematics for BQ24765EVM are listed on our Part Details page. You can also find images and similar parts to BQ24765EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24765EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24765EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24765EVM fall under?
The BQ24765EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ24765EVM when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24765EVM you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24765EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24765EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ24765EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24765EVM often in real-time on the comparison pages.
What if I can't find stock of BQ24765EVM?
You can fill out our help required form which you can use to request a quote for BQ24765EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.