BQ24735RGRT Semiconductors - ICs by Texas Instruments

BATTERY CHARGER LI-ION/POL 8A VQFN-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The bq24735 device is a high-efficiency, synchronous battery charger, offering low component count for space-constrained, multichemistry battery charging applications. The bq24735 device supports turbo boost by allowing battery discharge energy to the system when system power demand is temporarily higher than the adapter maximum power level so the adapter will not crash. The bq24735 device uses two charge pumps to separately drive N-channel MOSFETs (ACFET, RBFET, and BATFET) for automatic system power source selection. SMBus controlled input current, charge current, and charge voltage digital-to-analog converters (DACs) allow for very high-regulation accuracies that can be easily programmed by the system power management microcontroller.

Where to Buy

Prices starting from US$2.02

Distributor Stock
Logo for Farnell
Farnell
from US$3.24
5
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.02
30,479
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.28
238
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.96
55
in stock
Buy Now
Logo for element14
element14
from US$3.33
55
in stock
Buy Now

Specifications

Battery Type Li-Ion Li-Pol
Input Voltage 24V
Battery Charge Voltage -
Charge Current Max 8A
Battery IC Case Style VQFN
No. of Pins 20Pins
No. of Series Cells 4
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SMBus 1-4 cell Buck battery charge controller to support turbo boost mode | Texas Instruments
IC: PMIC | Transfer Multisort Elektronik
Battery Charger, Li-Ion/Pol, 8A, Vqfn-20 | Newark Electronics
BATTERY CHARGER, LI-ION/POL, 8A, VQFN-20 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ24735RGRT?

Additional datasheets, footprints and schematics for BQ24735RGRT are listed on our Part Details page. You can also find images and similar parts to BQ24735RGRT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ24735RGRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24735RGRT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ24735RGRT fall under?

The BQ24735RGRT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ24735RGRT when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24735RGRT you can contact the distributor directly for product support, shipping queries etc.

Is the BQ24735RGRT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ24735RGRT have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ24735RGRT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ24735RGRT often in real-time on the comparison pages.

What if I can't find stock of BQ24735RGRT?

You can fill out our help required form which you can use to request a quote for BQ24735RGRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay