BQ24400D Semiconductors - ICs by Texas Instruments

BATTERY CHARGER NICD/NIMH 2A NSOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.07

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$4.07
2,245
in stock
Buy Now
Logo for RS
RS
from US$7.97
210
in stock
Buy Now

Specifications

Battery Type NiCd NiMH
Input Voltage 6V
Battery Charge Voltage 2V
Charge Current Max 2A
Battery IC Case Style SOIC
No. of Pins 8Pins
No. of Series Cells 4
Operating Temperature Min -20°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination | Texas Instruments
Swithcing Batt Charger, BQ24400D | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ24400D?

Additional datasheets, footprints and schematics for BQ24400D are listed on our Part Details page. You can also find images and similar parts to BQ24400D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ24400D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24400D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ24400D fall under?

The BQ24400D is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ24400D when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24400D you can contact the distributor directly for product support, shipping queries etc.

Is the BQ24400D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ24400D have stock available?

Authorised distributors including Texas Instruments and RS have stock available or on a lead time for BQ24400D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ24400D often in real-time on the comparison pages.

What if I can't find stock of BQ24400D?

You can fill out our help required form which you can use to request a quote for BQ24400D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay