BQ24261MRGET Semiconductors - ICs by Texas Instruments

BATT CHARGER LI-ION/POL 3A VQFN-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The bq24260/bq24261/bq24261M/bq24262 is a highly integrated single-cell Li-Ion battery charger and system power path management device that supports operation from either a USB port or wall adapter supply. The power-path feature allows the bq24260/1/1M/2 to power the system from a high efficiency DC-DC converter while simultaneously and independently charging the battery. The power path also permits the battery to supplement the system current requirements when the adapter cannot. Many features are programmable using the I2C interface. To support USB OTG applications, the bq24260/1/1M/2 is configurable to boost the battery voltage to 5 V and supply up to 1 A at the input. The battery is charged with three phases: precharge, constant current, and constant voltage. Thermal regulation prevents the die temperature from exceeding 125°C. Additionally, a JEITA-compatible battery pack thermistor monitoring input (TS) is included to prevent the battery from charging outside of its safe temperature range.

No distributors results available

Specifications

Battery Type Li-Ion Li-Pol
Input Voltage 13.2V
Battery Charge Voltage 4.44V
Charge Current Max 3A
Battery IC Case Style VQFN
No. of Pins 24Pins
No. of Series Cells 1
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ24261MRGET?

Additional datasheets, footprints and schematics for BQ24261MRGET are listed on our Part Details page. You can also find images and similar parts to BQ24261MRGET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ24261MRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24261MRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ24261MRGET fall under?

The BQ24261MRGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ24261MRGET when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24261MRGET you can contact the distributor directly for product support, shipping queries etc.

Is the BQ24261MRGET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ24261MRGET have stock available?

There is no stock from authorised distributors for BQ24261MRGET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ24261MRGET often in real-time on the comparison pages.

What if I can't find stock of BQ24261MRGET?

You can fill out our help required form which you can use to request a quote for BQ24261MRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay