BQ24253RGET Semiconductors - ICs by Texas Instruments

IC BATT CHARGER LI-ION 2A VQFN-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The bq24250, bq24251, and bq24253 are highly integrated single-cell Li-Ion battery chargers and system power-path management devices targeted for space-limited, portable applications with high-capacity batteries. The single-cell charger has a single input that operates from either a USB port or an AC wall adapter for a versatile solution.

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for Farnell
Farnell
from US$2.82
38
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.58
1,750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.17
38
in stock
Buy Now
Logo for element14
element14
from US$2.18
38
in stock
Buy Now

Specifications

Battery Type Li-Ion Li-Pol
Input Voltage 18V
Battery Charge Voltage 4.2V
Charge Current Max 2A
Battery IC Case Style VQFN
No. of Pins 24Pins
No. of Series Cells 1
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

1-cell, 2-A, standalone buck Li-ion battery charger | Texas Instruments
Ic, Batt Charger, Li-Ion, 2A, Vqfn-24 | Newark Electronics
IC, BATT CHARGER, LI-ION, 2A, VQFN-24 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ24253RGET?

Additional datasheets, footprints and schematics for BQ24253RGET are listed on our Part Details page. You can also find images and similar parts to BQ24253RGET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ24253RGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24253RGET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ24253RGET fall under?

The BQ24253RGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ24253RGET when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24253RGET you can contact the distributor directly for product support, shipping queries etc.

Is the BQ24253RGET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ24253RGET have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ24253RGET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ24253RGET often in real-time on the comparison pages.

What if I can't find stock of BQ24253RGET?

You can fill out our help required form which you can use to request a quote for BQ24253RGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay