Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
11
in stock
|
Buy Now |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Charger |
Silicon Core Number | BQ24192I |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Evaluation Module BQ24192 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Single Input USB Compliant/Adapter Charger Narrow VDC Power Path Management |
BQ2419X I2C Controlled 4.5A Single Cell USB / Adaptor Charger Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ24192IEVM-021?
Additional datasheets, footprints and schematics for BQ24192IEVM-021 are listed on our Part Details page. You can also find images and similar parts to BQ24192IEVM-021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24192IEVM-021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24192IEVM-021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24192IEVM-021 fall under?
The BQ24192IEVM-021 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ24192IEVM-021 when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24192IEVM-021 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24192IEVM-021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24192IEVM-021 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ24192IEVM-021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24192IEVM-021 often in real-time on the comparison pages.
What if I can't find stock of BQ24192IEVM-021?
You can fill out our help required form which you can use to request a quote for BQ24192IEVM-021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.