Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.88
|
13,919
in stock
|
Buy Now |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 17V |
Battery Charge Voltage | 4.208V |
Charge Current Max | 4.5A |
Battery IC Case Style | VQFN |
No. of Pins | 24Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
I2C controlled 4.5A single cell USB / Adaptor charger | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ24190RGET?
Additional datasheets, footprints and schematics for BQ24190RGET are listed on our Part Details page. You can also find images and similar parts to BQ24190RGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24190RGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24190RGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24190RGET fall under?
The BQ24190RGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24190RGET when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24190RGET you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24190RGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24190RGET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ24190RGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24190RGET often in real-time on the comparison pages.
What if I can't find stock of BQ24190RGET?
You can fill out our help required form which you can use to request a quote for BQ24190RGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.