Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 10V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 2.5A |
Battery IC Case Style | VQFN |
No. of Pins | 24Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
I2C 1cell 2.5A Buck battery charger with dual-input, Power Path and no JEITA | Texas Instruments |
Batt Charger, Li-Ion/Pol, 2.5A, Vqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ24166RGET?
Additional datasheets, footprints and schematics for BQ24166RGET are listed on our Part Details page. You can also find images and similar parts to BQ24166RGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24166RGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24166RGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24166RGET fall under?
The BQ24166RGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24166RGET when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24166RGET you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24166RGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24166RGET have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ24166RGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24166RGET often in real-time on the comparison pages.
What if I can't find stock of BQ24166RGET?
You can fill out our help required form which you can use to request a quote for BQ24166RGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.