Options for Price Comparison
Distributor Statistics for BQ24091DGQT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for BQ24091DGQT
Details for BQ24091DGQT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Battery Management
BQ24091DGQT
Buy Directly from Texas Instruments (5273 in stock) $0.4500
BATT CHARGER LI-ION 10MSOP
BQ24091DGQT image

BQ24091DGQT by Texas Instruments

BATT CHARGER LI-ION 10MSOP
Part Information
BQ24091DGQT image
RoHS Compliant
Description
The bq2409x series of devices are highly integrated Li-ion and Li-Pol linear chargers devices targeted at space-limited portable applications. The devices operate from either a USB port or AC adapter. The high input voltage range with input overvoltage protection supports low-cost unregulated adapters. The bq2409x has a single power output that charges the battery. A system load can be placed in parallel with the battery as long as the average system load does not keep the battery from charging fully during the 10-hour safety timer. The battery is charged in three phases: conditioning, constant current and constant voltage. In all charge phases, an internal control loop monitors the IC junction temperature and reduces the charge current if an internal temperature threshold is exceeded.
Specifications
Battery Type:
Li-Ion
Input Voltage:
4.45V
Battery Charge Voltage:
4.2V
Charge Current Max:
1A
Battery IC Case Style:
MSOP
No. of Pins:
10Pins
No. of Series Cells:
1
Operating Temperature Min:
-40°C
Operating Temperature Max:
150°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
24091
Input Voltage Max:
6.45V
Operating Temperature Range:
0°C to +125°C
Alternate Descriptions
BATTERY CHARGER, LI-ION, 1A, MSOP-10; Battery Type:Li-Ion; Input Voltage:7V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature Min:-40°C RoHS Compliant: Yes Newark Electronics
Battery Charger Li-Ion/Li-Pol 1000mA 4.2V 10-Pin MSOP EP T/R Avnet America
Battery Charger Li-Ion/Li-Pol 1000mA 4.2V 10-Pin MSOP EP T/R Avnet Europe
1-cell, 1-A, Li-ion battery charger with 100kΩ NTC Texas Instruments