Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
655
in stock
|
Buy Now | |
Texas Instruments
from US$1.00
|
66,527
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
-
|
Buy Now | |
element14
from US$1.54
|
-
|
Buy Now | |
Farnell
from US$1.63
|
-
|
Buy Now |
Battery Type | Li-Ion |
---|---|
Input Voltage | 6.4V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1.5A |
Battery IC Case Style | QFN |
No. of Pins | 16Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24075 |
Battery Management Function | Charge Controller |
Input Voltage Max | 26V |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 26V |
Supply Voltage Min | 4.35V |
Termination Type | Surface Mount Device |
Standalone 1-cell 1.5-A linear battery charger, Power Path, 4.2-V VBAT and 5.5-V VOUT | Texas Instruments |
1.5A Li-Ion Charger, Power-Path VQFN16EP | RS |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Battery Charger,li-Ion, 1.5A, Qfn-16 | Newark Electronics |
IC, BATTERY CHARGER,LI-ION, 1.5A, QFN-16 | element14 |
Where can I find additional details, specifications and documents for a BQ24075RGTT?
Additional datasheets, footprints and schematics for BQ24075RGTT are listed on our Part Details page. You can also find images and similar parts to BQ24075RGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24075RGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24075RGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24075RGTT fall under?
The BQ24075RGTT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24075RGTT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24075RGTT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24075RGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24075RGTT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BQ24075RGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24075RGTT often in real-time on the comparison pages.
What if I can't find stock of BQ24075RGTT?
You can fill out our help required form which you can use to request a quote for BQ24075RGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.