Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Battery Type | Li-Ion |
---|---|
Input Voltage | 26V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1.2A |
Battery IC Case Style | QFN |
No. of Pins | 16Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24072 |
Battery Management Function | Charge Controller |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 3.4V |
Supply Voltage Min | 4.35V |
Termination Type | Surface Mount Device |
Standalone 1-cell 1.5-A linear battery charger, Power Path, 4.2-V VBAT and VOUT=VBAT + 225mV | Texas Instruments |
Battery Charger Li-Ion 1500mA 4.2V | RS |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Battery Charger Li-Ion, 1.5A, Qfn-16 | Newark Electronics |
IC, BATTERY CHARGER LI-ION, 1.5A, QFN-16 | element14 |
Where can I find additional details, specifications and documents for a BQ24072RGTT?
Additional datasheets, footprints and schematics for BQ24072RGTT are listed on our Part Details page. You can also find images and similar parts to BQ24072RGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24072RGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24072RGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24072RGTT fall under?
The BQ24072RGTT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24072RGTT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24072RGTT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24072RGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24072RGTT have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BQ24072RGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24072RGTT often in real-time on the comparison pages.
What if I can't find stock of BQ24072RGTT?
You can fill out our help required form which you can use to request a quote for BQ24072RGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.