Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 16.5V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1A |
Battery IC Case Style | VSON |
No. of Pins | 10Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1-cell, 1-A, linear Li-ion battery charger with AC present and temp sense in QFN-11 package | Texas Instruments |
BATTERY CHARGER, LI-ION, VSON-10 | element14 |
Battery Charger, Li-Ion, Vson-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ24010DRCR?
Additional datasheets, footprints and schematics for BQ24010DRCR are listed on our Part Details page. You can also find images and similar parts to BQ24010DRCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24010DRCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24010DRCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24010DRCR fall under?
The BQ24010DRCR is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24010DRCR when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24010DRCR you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24010DRCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24010DRCR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for BQ24010DRCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24010DRCR often in real-time on the comparison pages.
What if I can't find stock of BQ24010DRCR?
You can fill out our help required form which you can use to request a quote for BQ24010DRCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.