BQ24005PWP Semiconductors - ICs by Texas Instruments

IC BATTERY CHARGER LIION 1.2A HTSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.20

Distributor Stock
Logo for Farnell
Farnell
from US$5.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.97
-
Buy Now
Logo for element14
element14
from US$4.97
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.20
-
Buy Now

Specifications

Battery Type Li-Ion
Input Voltage 10V
Battery Charge Voltage 8.4V
Charge Current Max 1.2A
Battery IC Case Style HTSSOP
No. of Pins 20Pins
No. of Series Cells 2
Operating Temperature Min -20°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 24005
Battery Management Function Charge Controller
IC Generic Number 24005
Logic Function Number 24005
Operating Temperature Range -20°C to +70°C
Output Voltage 8.484V
Supply Voltage Min 4.5V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, Battery Charger Liion 1.2A Htssop-20 | Newark Electronics
IC, BATTERY CHARGER LIION 1.2A HTSSOP-20 | element14
2-cell, 1.2-A, linear Li-ion battery charger with integrated FET and two LED | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ24005PWP?

Additional datasheets, footprints and schematics for BQ24005PWP are listed on our Part Details page. You can also find images and similar parts to BQ24005PWP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ24005PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24005PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ24005PWP fall under?

The BQ24005PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ24005PWP when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24005PWP you can contact the distributor directly for product support, shipping queries etc.

Is the BQ24005PWP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ24005PWP have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for BQ24005PWP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ24005PWP often in real-time on the comparison pages.

What if I can't find stock of BQ24005PWP?

You can fill out our help required form which you can use to request a quote for BQ24005PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay