BQ21040DBVT Semiconductors - ICs by Texas Instruments

BATT CHARGER LI-ION/LI-POL SOT-23-6

Status: Unknown
Series: bq21040 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The bq21040 device is a highly integrated Li-Ion and Li-Pol linear battery charger device targeted at spacelimited portable applications. The device operates from either a USB port or AC adapter. The high input voltage range with input overvoltage protection supports low-cost unregulated adapters. The bq21040 has a single power output that charges the battery. A system load can be placed in parallel with the battery as long as the average system load does not keep the battery from charging fully during the 10 hour safety timer. The battery is charged in three phases: conditioning, constant current and constant voltage. In all charge phases, an internal control loop monitors the IC junction temperature and reduces the charge current if an internal temperature threshold is exceeded. The charger power stage and charge current sense functions are fully integrated. The charger function has high accuracy current and voltage regulation loops, charge status display, and charge termination. The pre-charge current and termination current threshold are fixed to 20% and 10%, respectively. The fast charge current value is programmable through an external resistor.

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$1.13
188
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.62
596,105
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.00
188
in stock
Buy Now
Logo for element14
element14
from US$1.08
188
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.25
174
in stock
Buy Now

Specifications

Battery Type Li-Ion Li-Pol
Input Voltage 6.45V
Battery Charge Voltage 4.2V
Charge Current Max 800mA
Battery IC Case Style SOT-23
No. of Pins 6Pins
No. of Series Cells 1
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range bq21040 Series
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

1-cell, 0.8-A Li-ion and Li-polymer battery charger | Texas Instruments
Batt Charger, Li-Ion/Li-Pol, Sot-23-6 | Newark Electronics
BATT CHARGER, LI-ION/LI-POL, SOT-23-6 | element14
IC: PMIC | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ21040DBVT?

Additional datasheets, footprints and schematics for BQ21040DBVT are listed on our Part Details page. You can also find images and similar parts to BQ21040DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ21040DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ21040DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ21040DBVT fall under?

The BQ21040DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ21040DBVT when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ21040DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the BQ21040DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ21040DBVT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BQ21040DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ21040DBVT often in real-time on the comparison pages.

What if I can't find stock of BQ21040DBVT?

You can fill out our help required form which you can use to request a quote for BQ21040DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay