Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Li-Ion Li-Pol |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 2.6V |
Battery IC Case Style | TSSOP |
No. of Pins | 20Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Control Interface | SMBus |
Input Voltage Max | 2V |
No. of Series Cells | 4 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.4V to 2.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a BQ20Z70PW-V110?
Additional datasheets, footprints and schematics for BQ20Z70PW-V110 are listed on our Part Details page. You can also find images and similar parts to BQ20Z70PW-V110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ20Z70PW-V110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ20Z70PW-V110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ20Z70PW-V110 fall under?
The BQ20Z70PW-V110 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ20Z70PW-V110 when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ20Z70PW-V110 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ20Z70PW-V110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ20Z70PW-V110 have stock available?
There is no stock from authorised distributors for BQ20Z70PW-V110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ20Z70PW-V110 often in real-time on the comparison pages.
What if I can't find stock of BQ20Z70PW-V110?
You can fill out our help required form which you can use to request a quote for BQ20Z70PW-V110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.