BQ20Z60DBT-R1 Semiconductors - ICs by Texas Instruments

IC BATT GAS GAUGE TRACK 30TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Battery Management Function Fuel Gauge
Battery Type Li-Ion Li-Pol
Supply Voltage Min 2.4V
Supply Voltage Max 2.6V
Battery IC Case Style TSSOP
No. of Pins 30Pins
IC Interface Type I2C
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 20
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2.4V to 2.6V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ20Z60DBT-R1?

Additional datasheets, footprints and schematics for BQ20Z60DBT-R1 are listed on our Part Details page. You can also find images and similar parts to BQ20Z60DBT-R1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ20Z60DBT-R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ20Z60DBT-R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ20Z60DBT-R1 fall under?

The BQ20Z60DBT-R1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ20Z60DBT-R1 when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ20Z60DBT-R1 you can contact the distributor directly for product support, shipping queries etc.

Is the BQ20Z60DBT-R1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ20Z60DBT-R1 have stock available?

There is no stock from authorised distributors for BQ20Z60DBT-R1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ20Z60DBT-R1 often in real-time on the comparison pages.

What if I can't find stock of BQ20Z60DBT-R1?

You can fill out our help required form which you can use to request a quote for BQ20Z60DBT-R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay