Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Lead Acid Li-Ion NiCd NiMH |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.7V |
Battery IC Case Style | SSOP |
No. of Pins | 28Pins |
IC Interface Type | 1 Wire Serial |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Gas Gauge |
Base Number | 2060 |
Control Interface | 1 / 2 Wire Serial |
IC Generic Number | 2060 |
Operating Temperature Range | -20°C to +70°C |
Output Current Max | -5mA |
Power Supply IC Type | Battery monitor |
Supply Voltage Range | 2.7V to 3.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a BQ2060A-E619DBQG4?
Additional datasheets, footprints and schematics for BQ2060A-E619DBQG4 are listed on our Part Details page. You can also find images and similar parts to BQ2060A-E619DBQG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2060A-E619DBQG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2060A-E619DBQG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2060A-E619DBQG4 fall under?
The BQ2060A-E619DBQG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2060A-E619DBQG4 when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2060A-E619DBQG4 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2060A-E619DBQG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2060A-E619DBQG4 have stock available?
There is no stock from authorised distributors for BQ2060A-E619DBQG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2060A-E619DBQG4 often in real-time on the comparison pages.
What if I can't find stock of BQ2060A-E619DBQG4?
You can fill out our help required form which you can use to request a quote for BQ2060A-E619DBQG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.