Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Monitor |
Silicon Core Number | bq2026 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | BQ2026EVM REVA Board PC Interface Board EV2300 USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Support Programming Capability for bq2026 Support for both SOT-23 and TO-92 Packages |
BQ2026 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ2026EVM?
Additional datasheets, footprints and schematics for BQ2026EVM are listed on our Part Details page. You can also find images and similar parts to BQ2026EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2026EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2026EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2026EVM fall under?
The BQ2026EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ2026EVM when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2026EVM you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2026EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2026EVM have stock available?
Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for BQ2026EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2026EVM often in real-time on the comparison pages.
What if I can't find stock of BQ2026EVM?
You can fill out our help required form which you can use to request a quote for BQ2026EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.