Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.45
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$8.45
|
11,050
in stock
|
Buy Now |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Li-Ion NiCd NiMH |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.5V |
Battery IC Case Style | SOIC |
No. of Pins | 8Pins |
IC Interface Type | Serial |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 5.5V |
Multi-chemistry charge/discharge counter W/ high-speed 1-wire I/F (HDQ) | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ2018SN-E1?
Additional datasheets, footprints and schematics for BQ2018SN-E1 are listed on our Part Details page. You can also find images and similar parts to BQ2018SN-E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2018SN-E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2018SN-E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2018SN-E1 fall under?
The BQ2018SN-E1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2018SN-E1 when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2018SN-E1 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2018SN-E1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2018SN-E1 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ2018SN-E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2018SN-E1 often in real-time on the comparison pages.
What if I can't find stock of BQ2018SN-E1?
You can fill out our help required form which you can use to request a quote for BQ2018SN-E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.