No distributors results available
View Full Pricing & Stock ComparisonBattery Management Function | Fuel Gauge |
---|---|
Battery Type | Lead Acid NiCd NiMH |
Supply Voltage Min | 3V |
Supply Voltage Max | 6.5V |
Battery IC Case Style | SOIC |
No. of Pins | 16Pins |
IC Interface Type | Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Current |
Base Number | 2013 |
IC Temperature Range | Commercial |
No. of Series Cells | 14 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 11mA |
Output Voltage | 6.2V |
Supply Voltage Range | 3V to 6.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a BQ2013HSN-A514G4?
Additional datasheets, footprints and schematics for BQ2013HSN-A514G4 are listed on our Part Details page. You can also find images and similar parts to BQ2013HSN-A514G4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2013HSN-A514G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2013HSN-A514G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2013HSN-A514G4 fall under?
The BQ2013HSN-A514G4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2013HSN-A514G4 when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2013HSN-A514G4 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2013HSN-A514G4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2013HSN-A514G4 have stock available?
There is no stock from authorised distributors for BQ2013HSN-A514G4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2013HSN-A514G4 often in real-time on the comparison pages.
What if I can't find stock of BQ2013HSN-A514G4?
You can fill out our help required form which you can use to request a quote for BQ2013HSN-A514G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.